FILTER, 6A, SWITCHED, FUSED; Capacitance:470µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 92K8508 |
| Product Name | Filter, 6A, Switched, Fused; Capacitance Roxburgh Emc |
| Standards and Certifications | RoHS |