DEM Manufacturing Filter, Power Line, Emc, 16A, 0.00102A; Current Rating Roxburgh Emc RES90F16

Description
FILTER, POWER LINE, EMC, 16A, 0.00102A; Current Rating:16A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:8mH; Capacitance:3µF; Leakage Current Max:1.02mA; Product Range:RES90 RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, EMC, 16A, 0.00102A; Current Rating:16A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:8mH; Capacitance:3µF; Leakage Current Max:1.02mA; Product Range:RES90 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, Emc, 16A, 0.00102A; Current Rating Roxburgh Emc - 41Y1963 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Emc, 16A, 0.00102A; Current Rating Roxburgh Emc
41Y1963
Filter, Power Line, Emc, 16A, 0.00102A; Current Rating Roxburgh Emc 41Y1963
FILTER, POWER LINE, EMC, 16A, 0.00102A; Current Rating:16A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:8mH; Capacitance:3µF; Leakage Current Max:1.02mA; Product Range:RES90 RoHS Compliant: Yes

FILTER, POWER LINE, EMC, 16A, 0.00102A; Current Rating:16A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:8mH; Capacitance:3µF; Leakage Current Max:1.02mA; Product Range:RES90 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41Y1963
Product Name Filter, Power Line, Emc, 16A, 0.00102A; Current Rating Roxburgh Emc
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Film Paper Film Capacitors - 376LC5500K5PM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers