DEM Manufacturing Filter, Power Line, Emc, 10A, 670Ua; Current Rating Roxburgh Emc RES90F10

Description
FILTER, POWER LINE, EMC, 10A, 670UA; Current Rating:10A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:16mH; Capacitance:1.41µF; Leakage Current Max:670µA; Product Range:RES90 RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, EMC, 10A, 670UA; Current Rating:10A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:16mH; Capacitance:1.41µF; Leakage Current Max:670µA; Product Range:RES90 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, Emc, 10A, 670Ua; Current Rating Roxburgh Emc - 41Y1962 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Emc, 10A, 670Ua; Current Rating Roxburgh Emc
41Y1962
Filter, Power Line, Emc, 10A, 670Ua; Current Rating Roxburgh Emc 41Y1962
FILTER, POWER LINE, EMC, 10A, 670UA; Current Rating:10A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:16mH; Capacitance:1.41µF; Leakage Current Max:670µA; Product Range:RES90 RoHS Compliant: Yes

FILTER, POWER LINE, EMC, 10A, 670UA; Current Rating:10A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:16mH; Capacitance:1.41µF; Leakage Current Max:670µA; Product Range:RES90 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 41Y1962
Product Name Filter, Power Line, Emc, 10A, 670Ua; Current Rating Roxburgh Emc
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5867-2-ND - DigiKey
Specs
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
Power Line Filter Modules - 174-150KEMS10BBSD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers