DEM Manufacturing Filter, Power Line, Emc, 6A, 670Ua; Current Rating Roxburgh Emc RES90F06

Description
FILTER, POWER LINE, EMC, 6A, 670UA; Current Rating:6A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:16mH; Capacitance:1.41µF; Leakage Current Max:670µA; Product Range:RES90 RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, EMC, 6A, 670UA; Current Rating:6A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:16mH; Capacitance:1.41µF; Leakage Current Max:670µA; Product Range:RES90 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, Emc, 6A, 670Ua; Current Rating Roxburgh Emc - 41Y1961 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Emc, 6A, 670Ua; Current Rating Roxburgh Emc
41Y1961
Filter, Power Line, Emc, 6A, 670Ua; Current Rating Roxburgh Emc 41Y1961
FILTER, POWER LINE, EMC, 6A, 670UA; Current Rating:6A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:16mH; Capacitance:1.41µF; Leakage Current Max:670µA; Product Range:RES90 RoHS Compliant: Yes

FILTER, POWER LINE, EMC, 6A, 670UA; Current Rating:6A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:16mH; Capacitance:1.41µF; Leakage Current Max:670µA; Product Range:RES90 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 41Y1961
Product Name Filter, Power Line, Emc, 6A, 670Ua; Current Rating Roxburgh Emc
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5669-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IEC Filters - 2660155 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details