DEM Manufacturing Filter, Power Line, Emc, 12A, 730Ua; Current Rating Roxburgh Emc RES80F12

Description
FILTER, POWER LINE, EMC, 12A, 730UA; Current Rating:12A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:3.3mH; Capacitance:2µF; Leakage Current Max:730µA; Product Range:RES80 RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, EMC, 12A, 730UA; Current Rating:12A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:3.3mH; Capacitance:2µF; Leakage Current Max:730µA; Product Range:RES80 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, Emc, 12A, 730Ua; Current Rating Roxburgh Emc - 41Y1957 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Emc, 12A, 730Ua; Current Rating Roxburgh Emc
41Y1957
Filter, Power Line, Emc, 12A, 730Ua; Current Rating Roxburgh Emc 41Y1957
FILTER, POWER LINE, EMC, 12A, 730UA; Current Rating:12A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:3.3mH; Capacitance:2µF; Leakage Current Max:730µA; Product Range:RES80 RoHS Compliant: Yes

FILTER, POWER LINE, EMC, 12A, 730UA; Current Rating:12A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:3.3mH; Capacitance:2µF; Leakage Current Max:730µA; Product Range:RES80 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41Y1957
Product Name Filter, Power Line, Emc, 12A, 730Ua; Current Rating Roxburgh Emc
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 265HC6600K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers