DEM Manufacturing Filter, Power Line, Emc, 16A, 730Ua; Current Rating Roxburgh Emc RES70F16

Description
FILTER, POWER LINE, EMC, 16A, 730UA; Current Rating:16A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:3.6mH; Capacitance:2µF; Leakage Current Max:730µA; Product Range:RES70 RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, EMC, 16A, 730UA; Current Rating:16A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:3.6mH; Capacitance:2µF; Leakage Current Max:730µA; Product Range:RES70 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, Emc, 16A, 730Ua; Current Rating Roxburgh Emc - 41Y1952 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Emc, 16A, 730Ua; Current Rating Roxburgh Emc
41Y1952
Filter, Power Line, Emc, 16A, 730Ua; Current Rating Roxburgh Emc 41Y1952
FILTER, POWER LINE, EMC, 16A, 730UA; Current Rating:16A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:3.6mH; Capacitance:2µF; Leakage Current Max:730µA; Product Range:RES70 RoHS Compliant: Yes

FILTER, POWER LINE, EMC, 16A, 730UA; Current Rating:16A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:3.6mH; Capacitance:2µF; Leakage Current Max:730µA; Product Range:RES70 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41Y1952
Product Name Filter, Power Line, Emc, 16A, 730Ua; Current Rating Roxburgh Emc
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details