DEM Manufacturing Filter, Power Line, 1-Phase, 6A, 730Ua; Current Rating Roxburgh Emc RES30F06

Description
FILTER, POWER LINE, 1-PHASE, 6A, 730UA; Current Rating:6A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:8mH; Capacitance:0.94µF; Leakage Current Max:730µA; Product Range:RES30 Series; RoHS Compliant: Yes
Description
FILTER, POWER LINE, 1-PHASE, 6A, 730UA; Current Rating:6A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:8mH; Capacitance:0.94µF; Leakage Current Max:730µA; Product Range:RES30 Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, 1-Phase, 6A, 730Ua; Current Rating Roxburgh Emc - 41Y1936 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, 1-Phase, 6A, 730Ua; Current Rating Roxburgh Emc
41Y1936
Filter, Power Line, 1-Phase, 6A, 730Ua; Current Rating Roxburgh Emc 41Y1936
FILTER, POWER LINE, 1-PHASE, 6A, 730UA; Current Rating:6A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:8mH; Capacitance:0.94µF; Leakage Current Max:730µA; Product Range:RES30 Series; RoHS Compliant: Yes

FILTER, POWER LINE, 1-PHASE, 6A, 730UA; Current Rating:6A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:8mH; Capacitance:0.94µF; Leakage Current Max:730µA; Product Range:RES30 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41Y1936
Product Name Filter, Power Line, 1-Phase, 6A, 730Ua; Current Rating Roxburgh Emc
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details