DEM Manufacturing Filter, Power Line, 1-Phase, 20A, 740Ua; Current Rating Roxburgh Emc RES20F20

Description
FILTER, POWER LINE, 1-PHASE, 20A, 740UA; Current Rating:20A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:600µH; Capacitance:0.3µF; Leakage Current Max:740µA; Product Range:RES20 Series; RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, 1-PHASE, 20A, 740UA; Current Rating:20A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:600µH; Capacitance:0.3µF; Leakage Current Max:740µA; Product Range:RES20 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, 1-Phase, 20A, 740Ua; Current Rating Roxburgh Emc - 41Y1933 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, 1-Phase, 20A, 740Ua; Current Rating Roxburgh Emc
41Y1933
Filter, Power Line, 1-Phase, 20A, 740Ua; Current Rating Roxburgh Emc 41Y1933
FILTER, POWER LINE, 1-PHASE, 20A, 740UA; Current Rating:20A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:600µH; Capacitance:0.3µF; Leakage Current Max:740µA; Product Range:RES20 Series; RoHS Compliant: Yes

FILTER, POWER LINE, 1-PHASE, 20A, 740UA; Current Rating:20A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:600µH; Capacitance:0.3µF; Leakage Current Max:740µA; Product Range:RES20 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41Y1933
Product Name Filter, Power Line, 1-Phase, 20A, 740Ua; Current Rating Roxburgh Emc
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers