DEM Manufacturing Filter, Power Line, 1-Phase, 16A, 740Ua; Current Rating Roxburgh Emc RES20F16

Description
FILTER, POWER LINE, 1-PHASE, 16A, 740UA; Current Rating:16A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:650µH; Capacitance:0.3µF; Leakage Current Max:740µA; Product Range:RES20 Series; RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, 1-PHASE, 16A, 740UA; Current Rating:16A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:650µH; Capacitance:0.3µF; Leakage Current Max:740µA; Product Range:RES20 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, 1-Phase, 16A, 740Ua; Current Rating Roxburgh Emc - 41Y1932 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, 1-Phase, 16A, 740Ua; Current Rating Roxburgh Emc
41Y1932
Filter, Power Line, 1-Phase, 16A, 740Ua; Current Rating Roxburgh Emc 41Y1932
FILTER, POWER LINE, 1-PHASE, 16A, 740UA; Current Rating:16A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:650µH; Capacitance:0.3µF; Leakage Current Max:740µA; Product Range:RES20 Series; RoHS Compliant: Yes

FILTER, POWER LINE, 1-PHASE, 16A, 740UA; Current Rating:16A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:650µH; Capacitance:0.3µF; Leakage Current Max:740µA; Product Range:RES20 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41Y1932
Product Name Filter, Power Line, 1-Phase, 16A, 740Ua; Current Rating Roxburgh Emc
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 216LC5500K5PM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers