DEM Manufacturing Filter, Power Line, Rfi, 20A, 740Ua; Current Rating Roxburgh Emc RES10F20

Description
FILTER, POWER LINE, RFI, 20A, 740UA; Current Rating:20A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:600µH; Capacitance:0.1µF; Leakage Current Max:740µA; Product Range:RES10 Series; RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, RFI, 20A, 740UA; Current Rating:20A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:600µH; Capacitance:0.1µF; Leakage Current Max:740µA; Product Range:RES10 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, Rfi, 20A, 740Ua; Current Rating Roxburgh Emc - 41Y1926 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Rfi, 20A, 740Ua; Current Rating Roxburgh Emc
41Y1926
Filter, Power Line, Rfi, 20A, 740Ua; Current Rating Roxburgh Emc 41Y1926
FILTER, POWER LINE, RFI, 20A, 740UA; Current Rating:20A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:600µH; Capacitance:0.1µF; Leakage Current Max:740µA; Product Range:RES10 Series; RoHS Compliant: Yes

FILTER, POWER LINE, RFI, 20A, 740UA; Current Rating:20A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:600µH; Capacitance:0.1µF; Leakage Current Max:740µA; Product Range:RES10 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 41Y1926
Product Name Filter, Power Line, Rfi, 20A, 740Ua; Current Rating Roxburgh Emc
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
DC Filters - 1-2443552-6 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers