DEM Manufacturing Filter, Power Line, Rfi, 6A, 740Ua; Current Rating Roxburgh Emc RES10F06

Description
FILTER, POWER LINE, RFI, 6A, 740UA; Current Rating:6A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:0.1µF; Leakage Current Max:740µA; Product Range:RES10 Series; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, RFI, 6A, 740UA; Current Rating:6A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:0.1µF; Leakage Current Max:740µA; Product Range:RES10 Series; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, Rfi, 6A, 740Ua; Current Rating Roxburgh Emc - 41Y1921 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Rfi, 6A, 740Ua; Current Rating Roxburgh Emc
41Y1921
Filter, Power Line, Rfi, 6A, 740Ua; Current Rating Roxburgh Emc 41Y1921
FILTER, POWER LINE, RFI, 6A, 740UA; Current Rating:6A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:0.1µF; Leakage Current Max:740µA; Product Range:RES10 Series; SVHC:NoRoHS Compliant: Yes

FILTER, POWER LINE, RFI, 6A, 740UA; Current Rating:6A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:0.1µF; Leakage Current Max:740µA; Product Range:RES10 Series; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 41Y1921
Product Name Filter, Power Line, Rfi, 6A, 740Ua; Current Rating Roxburgh Emc
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4254CZ12-6-TTL,1 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filter Modules - 486-3-138-375-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details