DEM Manufacturing Filter, 16A, Motor Drive; Current Rating Roxburgh Emc MDF16

Description
FILTER, 16A, MOTOR DRIVE; Current Rating:16A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:1mH; Capacitance:1µF; Leakage Current Max:6.6mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet
Description
FILTER, 16A, MOTOR DRIVE; Current Rating:16A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:1mH; Capacitance:1µF; Leakage Current Max:6.6mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 16A, Motor Drive; Current Rating Roxburgh Emc - 01M8312 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 16A, Motor Drive; Current Rating Roxburgh Emc
01M8312
Filter, 16A, Motor Drive; Current Rating Roxburgh Emc 01M8312
FILTER, 16A, MOTOR DRIVE; Current Rating:16A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:1mH; Capacitance:1µF; Leakage Current Max:6.6mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

FILTER, 16A, MOTOR DRIVE; Current Rating:16A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:1mH; Capacitance:1µF; Leakage Current Max:6.6mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01M8312
Product Name Filter, 16A, Motor Drive; Current Rating Roxburgh Emc
Applications Motors / Motor Starting
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details