DEM Manufacturing Filter, 100A, 3 Phase; Current Rating Roxburgh Emc KMF3100

Description
FILTER, 100A, 3 PHASE; Current Rating:100A; Voltage Rating:520V; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:3.1µH; Capacitance:4.4µF; Leakage Current Max:198mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet
Description
FILTER, 100A, 3 PHASE; Current Rating:100A; Voltage Rating:520V; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:3.1µH; Capacitance:4.4µF; Leakage Current Max:198mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 100A, 3 Phase; Current Rating Roxburgh Emc - 01M8076 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 100A, 3 Phase; Current Rating Roxburgh Emc
01M8076
Filter, 100A, 3 Phase; Current Rating Roxburgh Emc 01M8076
FILTER, 100A, 3 PHASE; Current Rating:100A; Voltage Rating:520V; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:3.1µH; Capacitance:4.4µF; Leakage Current Max:198mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

FILTER, 100A, 3 PHASE; Current Rating:100A; Voltage Rating:520V; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:3.1µH; Capacitance:4.4µF; Leakage Current Max:198mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01M8076
Product Name Filter, 100A, 3 Phase; Current Rating Roxburgh Emc
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details