DEM Manufacturing Filter, 10A, 3 Phase; Current Rating Roxburgh Emc KMF310

Description
FILTER, 10A, 3 PHASE; Current Rating:10A; Voltage Rating:500V; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:2.8mH; Capacitance:1µF; Leakage Current Max:21mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet
Description
FILTER, 10A, 3 PHASE; Current Rating:10A; Voltage Rating:500V; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:2.8mH; Capacitance:1µF; Leakage Current Max:21mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 10A, 3 Phase; Current Rating Roxburgh Emc - 01M8075 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 10A, 3 Phase; Current Rating Roxburgh Emc
01M8075
Filter, 10A, 3 Phase; Current Rating Roxburgh Emc 01M8075
FILTER, 10A, 3 PHASE; Current Rating:10A; Voltage Rating:500V; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:2.8mH; Capacitance:1µF; Leakage Current Max:21mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

FILTER, 10A, 3 PHASE; Current Rating:10A; Voltage Rating:500V; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:2.8mH; Capacitance:1µF; Leakage Current Max:21mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01M8075
Product Name Filter, 10A, 3 Phase; Current Rating Roxburgh Emc
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers