DEM Manufacturing Din Rail Filter, 10A, 250V, 2W; Current Rating Roxburgh Emc DRF10

Description
DIN RAIL FILTER, 10A, 250V, 2W; Current Rating:10A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:850µH; Capacitance:1µF; Leakage Current Max:1.46mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
DIN RAIL FILTER, 10A, 250V, 2W; Current Rating:10A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:850µH; Capacitance:1µF; Leakage Current Max:1.46mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Filter, 10A, 250V, 2W; Current Rating Roxburgh Emc - 04X3068 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Filter, 10A, 250V, 2W; Current Rating Roxburgh Emc
04X3068
Din Rail Filter, 10A, 250V, 2W; Current Rating Roxburgh Emc 04X3068
DIN RAIL FILTER, 10A, 250V, 2W; Current Rating:10A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:850µH; Capacitance:1µF; Leakage Current Max:1.46mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

DIN RAIL FILTER, 10A, 250V, 2W; Current Rating:10A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:850µH; Capacitance:1µF; Leakage Current Max:1.46mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 04X3068
Product Name Din Rail Filter, 10A, 250V, 2W; Current Rating Roxburgh Emc
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers