DEM Manufacturing Filter, 3A, Din Rail; Current Rating Roxburgh Emc DRF03

Description
FILTER, 3A, DIN RAIL; Current Rating:3A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Screw; Inductance Min:3.2mH; Capacitance:1µF; Leakage Current Max:-; Product Range:DRF Series; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet
Description
FILTER, 3A, DIN RAIL; Current Rating:3A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Screw; Inductance Min:3.2mH; Capacitance:1µF; Leakage Current Max:-; Product Range:DRF Series; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 3A, Din Rail; Current Rating Roxburgh Emc - 01M7362 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3A, Din Rail; Current Rating Roxburgh Emc
01M7362
Filter, 3A, Din Rail; Current Rating Roxburgh Emc 01M7362
FILTER, 3A, DIN RAIL; Current Rating:3A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Screw; Inductance Min:3.2mH; Capacitance:1µF; Leakage Current Max:-; Product Range:DRF Series; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

FILTER, 3A, DIN RAIL; Current Rating:3A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Screw; Inductance Min:3.2mH; Capacitance:1µF; Leakage Current Max:-; Product Range:DRF Series; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01M7362
Product Name Filter, 3A, Din Rail; Current Rating Roxburgh Emc
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details