DEM Manufacturing Filter, 1A, Din Rail; Current Rating Roxburgh Emc DRF01

Description
FILTER, 1A, DIN RAIL; Current Rating:1A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Screw; Inductance Min:18mH; Capacitance:1µF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet
Description
FILTER, 1A, DIN RAIL; Current Rating:1A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Screw; Inductance Min:18mH; Capacitance:1µF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 1A, Din Rail; Current Rating Roxburgh Emc - 01M7361 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1A, Din Rail; Current Rating Roxburgh Emc
01M7361
Filter, 1A, Din Rail; Current Rating Roxburgh Emc 01M7361
FILTER, 1A, DIN RAIL; Current Rating:1A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Screw; Inductance Min:18mH; Capacitance:1µF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

FILTER, 1A, DIN RAIL; Current Rating:1A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Screw; Inductance Min:18mH; Capacitance:1µF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01M7361
Product Name Filter, 1A, Din Rail; Current Rating Roxburgh Emc
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details