DEM Manufacturing Connector, Xlr, Plug, 4Pos; Body Material Deltron Components 719-0401

Description
CONNECTOR, XLR, PLUG, 4POS; Body Material:Zinc; Body Plating:Black Chrome; Color:Black; Connector Color:Black; Connector Mounting:Panel; Connector Type:XLR; Contact Material:Brass; Contact Plating:Silver; Contact Termination:Solder RoHS Compliant: Yes
Description
CONNECTOR, XLR, PLUG, 4POS; Body Material:Zinc; Body Plating:Black Chrome; Color:Black; Connector Color:Black; Connector Mounting:Panel; Connector Type:XLR; Contact Material:Brass; Contact Plating:Silver; Contact Termination:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Plug, 4Pos; Body Material Deltron Components - 69K6218 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 4Pos; Body Material Deltron Components
69K6218
Connector, Xlr, Plug, 4Pos; Body Material Deltron Components 69K6218
CONNECTOR, XLR, PLUG, 4POS; Body Material:Zinc; Body Plating:Black Chrome; Color:Black; Connector Color:Black; Connector Mounting:Panel; Connector Type:XLR; Contact Material:Brass; Contact Plating:Silver; Contact Termination:Solder RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 4POS; Body Material:Zinc; Body Plating:Black Chrome; Color:Black; Connector Color:Black; Connector Mounting:Panel; Connector Type:XLR; Contact Material:Brass; Contact Plating:Silver; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69K6218
Product Name Connector, Xlr, Plug, 4Pos; Body Material Deltron Components
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details