DEM Manufacturing Connector, Xlr, Plug, 3Pos; Body Material Deltron Components 719-0301

Description
CONNECTOR, XLR, PLUG, 3POS; Body Material:Zinc; Body Plating:Black Chrome; Color:Black; Connector Color:Black; Connector Mounting:Panel; Connector Type:XLR; Contact Material:Brass; Contact Plating:Silver; Contact Termination:Solder RoHS Compliant: Yes
Description
CONNECTOR, XLR, PLUG, 3POS; Body Material:Zinc; Body Plating:Black Chrome; Color:Black; Connector Color:Black; Connector Mounting:Panel; Connector Type:XLR; Contact Material:Brass; Contact Plating:Silver; Contact Termination:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Plug, 3Pos; Body Material Deltron Components - 69K6216 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 3Pos; Body Material Deltron Components
69K6216
Connector, Xlr, Plug, 3Pos; Body Material Deltron Components 69K6216
CONNECTOR, XLR, PLUG, 3POS; Body Material:Zinc; Body Plating:Black Chrome; Color:Black; Connector Color:Black; Connector Mounting:Panel; Connector Type:XLR; Contact Material:Brass; Contact Plating:Silver; Contact Termination:Solder RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 3POS; Body Material:Zinc; Body Plating:Black Chrome; Color:Black; Connector Color:Black; Connector Mounting:Panel; Connector Type:XLR; Contact Material:Brass; Contact Plating:Silver; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69K6216
Product Name Connector, Xlr, Plug, 3Pos; Body Material Deltron Components
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-108-970-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers