DEM Manufacturing Connector, Xlr, Jack, 5Pos; No. Of Contacts Deltron Components 716-0500

Description
CONNECTOR, XLR, JACK, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Connector Type:XLR RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, JACK, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Connector Type:XLR RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Jack, 5Pos; No. Of Contacts Deltron Components - 69K6201 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 5Pos; No. Of Contacts Deltron Components
69K6201
Connector, Xlr, Jack, 5Pos; No. Of Contacts Deltron Components 69K6201
CONNECTOR, XLR, JACK, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet
Xlr Audio Connector, Jack, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components - 35M4380 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Audio Connector, Jack, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components
35M4380
Xlr Audio Connector, Jack, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components 35M4380
XLR Audio Connector, Jack, 5, Panel Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

XLR Audio Connector, Jack, 5, Panel Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 69K6201 35M4380
Product Name Connector, Xlr, Jack, 5Pos; No. Of Contacts Deltron Components Xlr Audio Connector, Jack, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - NEDU-L6R1-M8G3L-M12G8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
ArmorConnect 3PH Pwr Media Shld Mtr Cbl - 284-PWRM22G-M3 - Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details