DEM Manufacturing Connector, Xlr, Plug, 5Pos; No. Of Contacts Deltron Components 711-0500

Description
CONNECTOR, XLR, PLUG, 5POS; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Colour:Black RoHS Compliant: Yes
Description
CONNECTOR, XLR, PLUG, 5POS; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Plug, 5Pos; No. Of Contacts Deltron Components - 69K6196 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 5Pos; No. Of Contacts Deltron Components
69K6196
Connector, Xlr, Plug, 5Pos; No. Of Contacts Deltron Components 69K6196
CONNECTOR, XLR, PLUG, 5POS; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 5POS; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Zinc; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69K6196
Product Name Connector, Xlr, Plug, 5Pos; No. Of Contacts Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-SMAN-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details