DEM Manufacturing Connector, Xlr, Plug, 3 Position; Gender Deltron Components 709-0300

Description
CONNECTOR, XLR, PLUG, 3 POSITION; Gender:Plug; No. of Contacts:3; Connector Mounting:Cable; Connector Body Material:Metal; Contact Plating:Silver; Connector Colour:Black; Connector Type:XLR; Series:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, PLUG, 3 POSITION; Gender:Plug; No. of Contacts:3; Connector Mounting:Cable; Connector Body Material:Metal; Contact Plating:Silver; Connector Colour:Black; Connector Type:XLR; Series:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Plug, 3 Position; Gender Deltron Components - 02M0584 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 3 Position; Gender Deltron Components
02M0584
Connector, Xlr, Plug, 3 Position; Gender Deltron Components 02M0584
CONNECTOR, XLR, PLUG, 3 POSITION; Gender:Plug; No. of Contacts:3; Connector Mounting:Cable; Connector Body Material:Metal; Contact Plating:Silver; Connector Colour:Black; Connector Type:XLR; Series:- RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 3 POSITION; Gender:Plug; No. of Contacts:3; Connector Mounting:Cable; Connector Body Material:Metal; Contact Plating:Silver; Connector Colour:Black; Connector Type:XLR; Series:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02M0584
Product Name Connector, Xlr, Plug, 3 Position; Gender Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8009B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details