DEM Manufacturing Connector, Din, Jack, 8Pos; No. Of Contacts Deltron Components 690-0800

Description
CONNECTOR, DIN, JACK, 8POS; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:690 Series; Body Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, JACK, 8POS; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:690 Series; Body Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Jack, 8Pos; No. Of Contacts Deltron Components - 69K6172 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 8Pos; No. Of Contacts Deltron Components
69K6172
Connector, Din, Jack, 8Pos; No. Of Contacts Deltron Components 69K6172
CONNECTOR, DIN, JACK, 8POS; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:690 Series; Body Material:Brass RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 8POS; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:690 Series; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69K6172
Product Name Connector, Din, Jack, 8Pos; No. Of Contacts Deltron Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMV3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Push-in X connector - QBX-1/4T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details