DEM Manufacturing Din Audio/video Conn, Jack, 7Pos, Pcb; No. Of Contacts Deltron Components 671-0701

Description
DIN AUDIO/VIDEO CONN, JACK, 7POS, PCB; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, JACK, 7POS, PCB; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Jack, 7Pos, Pcb; No. Of Contacts Deltron Components - 94AC9784 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Jack, 7Pos, Pcb; No. Of Contacts Deltron Components
94AC9784
Din Audio/video Conn, Jack, 7Pos, Pcb; No. Of Contacts Deltron Components 94AC9784
DIN AUDIO/VIDEO CONN, JACK, 7POS, PCB; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, JACK, 7POS, PCB; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (PolybutyleneRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94AC9784
Product Name Din Audio/video Conn, Jack, 7Pos, Pcb; No. Of Contacts Deltron Components
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Paladin ® - 131-3216-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details