DEM Manufacturing Connector, Din, Jack, 3 Position; Gender Deltron Components 651-0300

Description
CONNECTOR, DIN, JACK, 3 POSITION; Gender:Jack; No. of Contacts:3; Connector Mounting:Panel; Connector Body Material:Metal; Contact Plating:Silver; Connector Colour:Black; Connector Type:DIN Audio; Series:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, JACK, 3 POSITION; Gender:Jack; No. of Contacts:3; Connector Mounting:Panel; Connector Body Material:Metal; Contact Plating:Silver; Connector Colour:Black; Connector Type:DIN Audio; Series:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Jack, 3 Position; Gender Deltron Components - 02M0537 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 3 Position; Gender Deltron Components
02M0537
Connector, Din, Jack, 3 Position; Gender Deltron Components 02M0537
CONNECTOR, DIN, JACK, 3 POSITION; Gender:Jack; No. of Contacts:3; Connector Mounting:Panel; Connector Body Material:Metal; Contact Plating:Silver; Connector Colour:Black; Connector Type:DIN Audio; Series:- RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 3 POSITION; Gender:Jack; No. of Contacts:3; Connector Mounting:Panel; Connector Body Material:Metal; Contact Plating:Silver; Connector Colour:Black; Connector Type:DIN Audio; Series:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Din, Jack, 3Pos; No. Of Contacts Deltron Components - 69K6143 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 3Pos; No. Of Contacts Deltron Components
69K6143
Connector, Din, Jack, 3Pos; No. Of Contacts Deltron Components 69K6143
CONNECTOR, DIN, JACK, 3POS; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:651 Series; Body Material:Brass RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 3POS; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:651 Series; Body Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 02M0537 69K6143
Product Name Connector, Din, Jack, 3 Position; Gender Deltron Components Connector, Din, Jack, 3Pos; No. Of Contacts Deltron Components
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRCB-R1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers