DIN AUDIO/VIDEO CONN, JACK, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 94AC9778 |
| Product Name | Din Audio/video Conn, Jack, 3Pos, Cable; No. Of Contacts Deltron Components |
| Connector Type | Audio / Video; DIN Connector |