DEM Manufacturing Connector, Din, Jack, 7Pos; No. Of Contacts Deltron Components 600-0700

Description
CONNECTOR, DIN, JACK, 7POS; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:600 Series; Body Material:Zinc Alloy RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, JACK, 7POS; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:600 Series; Body Material:Zinc Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Jack, 7Pos; No. Of Contacts Deltron Components - 69K6056 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 7Pos; No. Of Contacts Deltron Components
69K6056
Connector, Din, Jack, 7Pos; No. Of Contacts Deltron Components 69K6056
CONNECTOR, DIN, JACK, 7POS; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:600 Series; Body Material:Zinc Alloy RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 7POS; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:600 Series; Body Material:Zinc Alloy RoHS Compliant: Yes

Supplier's Site
Connector, Din, Jack, 7 Position; Gender Deltron Components - 02M0451 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 7 Position; Gender Deltron Components
02M0451
Connector, Din, Jack, 7 Position; Gender Deltron Components 02M0451
CONNECTOR, DIN, JACK, 7 POSITION; Gender:Jack; No. of Contacts:7; Connector Mounting:Cable; Connector Body Material:Metal; Contact Plating:Silver; Connector Type:DIN Audio; Series:- RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 7 POSITION; Gender:Jack; No. of Contacts:7; Connector Mounting:Cable; Connector Body Material:Metal; Contact Plating:Silver; Connector Type:DIN Audio; Series:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 69K6056 02M0451
Product Name Connector, Din, Jack, 7Pos; No. Of Contacts Deltron Components Connector, Din, Jack, 7 Position; Gender Deltron Components
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details