DEM Manufacturing Connector, Din, Plug, 7Pos; No. Of Contacts Deltron Components 590-0700

Description
CONNECTOR, DIN, PLUG, 7POS; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:590 Series; Body Material:Zinc Alloy RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, PLUG, 7POS; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:590 Series; Body Material:Zinc Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Plug, 7Pos; No. Of Contacts Deltron Components - 69K6026 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 7Pos; No. Of Contacts Deltron Components
69K6026
Connector, Din, Plug, 7Pos; No. Of Contacts Deltron Components 69K6026
CONNECTOR, DIN, PLUG, 7POS; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:590 Series; Body Material:Zinc Alloy RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 7POS; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:590 Series; Body Material:Zinc Alloy RoHS Compliant: Yes

Supplier's Site
Din Audio / Video Connector, Locking, Plug, 7, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components - 02M0405 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio / Video Connector, Locking, Plug, 7, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components
02M0405
Din Audio / Video Connector, Locking, Plug, 7, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components 02M0405
DIN Audio / Video Connector, Locking, Plug, 7, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

DIN Audio / Video Connector, Locking, Plug, 7, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 69K6026 02M0405
Product Name Connector, Din, Plug, 7Pos; No. Of Contacts Deltron Components Din Audio / Video Connector, Locking, Plug, 7, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Paladin ® - 131-4616-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details