CONNECTOR, DIN, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:590 Series; Body Material:Zinc Alloy RoHS Compliant: Yes
CONNECTOR, DIN, PLUG, 3 POSITION; Gender:Plug; No. of Contacts:3; Connector Mounting:Cable; Connector Body Material:Plastic; Contact Plating:Silver; Connector Colour:Black; Connector Type:DIN Audio; Series:- RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 69K6020 | 02M0400 |
| Product Name | Connector, Din, Plug, 3 Position; No. Of Contacts Deltron Components | Connector, Din, Plug, 3 Position; Gender Deltron Components |
| Gender | Male / Plug | Male / Plug |