BANANA PLUG, 10A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Steel; Contact Termination Type:Screw RoHS Compliant: Yes
PLUG, 4MM, SPEAKER, RED/NICKEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Steel; Contact Termination RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 45M6910 | 02M0397 |
| Product Name | Banana Plug, 10A, Screw, Red; Gender Deltron Components | Plug, 4Mm, Speaker, Red/nickel; Gender Deltron Components |
| Gender | Male / Plug | Male / Plug |