DEM Manufacturing Banana Plug, 10A, Screw, Black; Gender Deltron Components 583-0100

Description
BANANA PLUG, 10A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Steel; Product Range:583 Series RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 10A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Steel; Product Range:583 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 10A, Screw, Black; Gender Deltron Components - 45M6909 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 10A, Screw, Black; Gender Deltron Components
45M6909
Banana Plug, 10A, Screw, Black; Gender Deltron Components 45M6909
BANANA PLUG, 10A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Steel; Product Range:583 Series RoHS Compliant: Yes

BANANA PLUG, 10A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Steel; Product Range:583 Series RoHS Compliant: Yes

Supplier's Site
Plug, 4Mm, Speaker, Black/nickel; Gender Deltron Components - 02M0396 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Speaker, Black/nickel; Gender Deltron Components
02M0396
Plug, 4Mm, Speaker, Black/nickel; Gender Deltron Components 02M0396
PLUG, 4MM, SPEAKER, BLACK/NICKEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Steel; Contact Termination RoHS Compliant: Yes

PLUG, 4MM, SPEAKER, BLACK/NICKEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Steel; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 45M6909 02M0396
Product Name Banana Plug, 10A, Screw, Black; Gender Deltron Components Plug, 4Mm, Speaker, Black/nickel; Gender Deltron Components
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9284GRN - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA Female Straight PCB Mount Connector Ø0.9 X 2.0H - ET-SFS-PCLL2.0 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-103-789-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details