DEM Manufacturing Speaker Connector, 1Pos, Plug, Cable; Product Range Deltron Components 577-0100

Description
SPEAKER CONNECTOR, 1POS, PLUG, CABLE; Product Range:577 Series; No. of Contacts:1 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER CONNECTOR, 1POS, PLUG, CABLE; Product Range:577 Series; No. of Contacts:1 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker Connector, 1Pos, Plug, Cable; Product Range Deltron Components - 94AC9743 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Connector, 1Pos, Plug, Cable; Product Range Deltron Components
94AC9743
Speaker Connector, 1Pos, Plug, Cable; Product Range Deltron Components 94AC9743
SPEAKER CONNECTOR, 1POS, PLUG, CABLE; Product Range:577 Series; No. of Contacts:1 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER CONNECTOR, 1POS, PLUG, CABLE; Product Range:577 Series; No. of Contacts:1 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94AC9743
Product Name Speaker Connector, 1Pos, Plug, Cable; Product Range Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details