DEM Manufacturing Test Point, Socket, Pcb, 4Mm, 10A, Black; For Use With Deltron Components 571-0100-01

Description
TEST POINT, SOCKET, PCB, 4MM, 10A, BLACK; For Use With:-; Current Rating:10A; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Colour:Black; Connector Type:4mm RoHS Compliant: Yes
Datasheet
Description
TEST POINT, SOCKET, PCB, 4MM, 10A, BLACK; For Use With:-; Current Rating:10A; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Colour:Black; Connector Type:4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point, Socket, Pcb, 4Mm, 10A, Black; For Use With Deltron Components - 93K4533 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Socket, Pcb, 4Mm, 10A, Black; For Use With Deltron Components
93K4533
Test Point, Socket, Pcb, 4Mm, 10A, Black; For Use With Deltron Components 93K4533
TEST POINT, SOCKET, PCB, 4MM, 10A, BLACK; For Use With:-; Current Rating:10A; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Colour:Black; Connector Type:4mm RoHS Compliant: Yes

TEST POINT, SOCKET, PCB, 4MM, 10A, BLACK; For Use With:-; Current Rating:10A; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Colour:Black; Connector Type:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K4533
Product Name Test Point, Socket, Pcb, 4Mm, 10A, Black; For Use With Deltron Components
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female Panel Receptacle - 9315 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
N Male Clamp Connector for HLF 200 Cable - ET-NMS-CT-6 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details