DEM Manufacturing Socket, 4Mm, Panel, Red, 10A; Gender Deltron Components 563-0500-01

Description
SOCKET, 4MM, PANEL, RED, 10A; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes
Datasheet
Description
SOCKET, 4MM, PANEL, RED, 10A; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm, Panel, Red, 10A; Gender Deltron Components - 26M7570 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm, Panel, Red, 10A; Gender Deltron Components
26M7570
Socket, 4Mm, Panel, Red, 10A; Gender Deltron Components 26M7570
SOCKET, 4MM, PANEL, RED, 10A; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes

SOCKET, 4MM, PANEL, RED, 10A; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M7570
Product Name Socket, 4Mm, Panel, Red, 10A; Gender Deltron Components
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details