DEM Manufacturing Banana Plug, 16A, Stud; Gender Deltron Components 559-0010

Description
BANANA PLUG, 16A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 16A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 16A, Stud; Gender Deltron Components - 45M6889 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 16A, Stud; Gender Deltron Components
45M6889
Banana Plug, 16A, Stud; Gender Deltron Components 45M6889
BANANA PLUG, 16A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

BANANA PLUG, 16A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6889
Product Name Banana Plug, 16A, Stud; Gender Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-Z500W-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Connector/Terminal/Pin - 45080024 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
View Details