BANANA PLUG, 16A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:557 Series RoHS Compliant: Yes
PLUG, 4MM, TRIPLE CONTACT, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 45M6885 | 93K4371 |
| Product Name | Banana Plug, 16A, Screw, Black; Gender Deltron Components | Plug, 4Mm, Triple Contact, Black; Gender Deltron Components |
| Gender | Male / Plug | Male / Plug |