DEM Manufacturing Insulated Terminal, 16A, Solder, Green; Product Range Deltron Components 552-0400

Description
INSULATED TERMINAL, 16A, SOLDER, GREEN; Product Range:552 Series; Current Rating:16A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
INSULATED TERMINAL, 16A, SOLDER, GREEN; Product Range:552 Series; Current Rating:16A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulated Terminal, 16A, Solder, Green; Product Range Deltron Components - 45M6869 - Newark, An Avnet Company
Chicago, IL, United States
Insulated Terminal, 16A, Solder, Green; Product Range Deltron Components
45M6869
Insulated Terminal, 16A, Solder, Green; Product Range Deltron Components 45M6869
INSULATED TERMINAL, 16A, SOLDER, GREEN; Product Range:552 Series; Current Rating:16A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

INSULATED TERMINAL, 16A, SOLDER, GREEN; Product Range:552 Series; Current Rating:16A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6869
Product Name Insulated Terminal, 16A, Solder, Green; Product Range Deltron Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-008-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Plug - NECU-L3G8-C2 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details