DEM Manufacturing Insulated Terminal, 16A, Solder, Blue; Product Range Deltron Components 552-0200

Description
INSULATED TERMINAL, 16A, SOLDER, BLUE; Product Range:552 Series; Current Rating:16A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
INSULATED TERMINAL, 16A, SOLDER, BLUE; Product Range:552 Series; Current Rating:16A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulated Terminal, 16A, Solder, Blue; Product Range Deltron Components - 45M6868 - Newark, An Avnet Company
Chicago, IL, United States
Insulated Terminal, 16A, Solder, Blue; Product Range Deltron Components
45M6868
Insulated Terminal, 16A, Solder, Blue; Product Range Deltron Components 45M6868
INSULATED TERMINAL, 16A, SOLDER, BLUE; Product Range:552 Series; Current Rating:16A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes

INSULATED TERMINAL, 16A, SOLDER, BLUE; Product Range:552 Series; Current Rating:16A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6868
Product Name Insulated Terminal, 16A, Solder, Blue; Product Range Deltron Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details