DEM Manufacturing Banana Plug, 10A, Solder, White; Gender Deltron Components 550-0600

Description
BANANA PLUG, 10A, SOLDER, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:550 Series RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 10A, SOLDER, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:550 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 10A, Solder, White; Gender Deltron Components - 45M6861 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 10A, Solder, White; Gender Deltron Components
45M6861
Banana Plug, 10A, Solder, White; Gender Deltron Components 45M6861
BANANA PLUG, 10A, SOLDER, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:550 Series RoHS Compliant: Yes

BANANA PLUG, 10A, SOLDER, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:50V; Contact Plating:Silver Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6861
Product Name Banana Plug, 10A, Solder, White; Gender Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details