DEM Manufacturing Enclosure, Multipurpose, Alum, Black; Enclosure Type Deltron Enclosures 490-120805E-68

Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:57mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP68; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:57mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP68; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Black; Enclosure Type Deltron Enclosures - 51AC3120 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Black; Enclosure Type Deltron Enclosures
51AC3120
Enclosure, Multipurpose, Alum, Black; Enclosure Type Deltron Enclosures 51AC3120
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:57mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP68; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:57mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP68; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC3120
Product Name Enclosure, Multipurpose, Alum, Black; Enclosure Type Deltron Enclosures
Length 2.24 inch (57 mm)
Width 3.15 inch (80 mm)
Depth 4.92 inch (125 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 10 inch (254 mm)
View Details
4 suppliers