DEM Manufacturing Enclosure, Multipurpose, Alum, Black; Enclosure Type Deltron Enclosures 490-101008E-68

Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:81mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP68; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:81mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP68; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Black; Enclosure Type Deltron Enclosures - 51AC3118 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Black; Enclosure Type Deltron Enclosures
51AC3118
Enclosure, Multipurpose, Alum, Black; Enclosure Type Deltron Enclosures 51AC3118
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:81mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP68; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:81mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP68; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC3118
Product Name Enclosure, Multipurpose, Alum, Black; Enclosure Type Deltron Enclosures
Length 3.19 inch (81 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHG6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers