DEM Manufacturing Enclosure, Multipurpose, Alum, Black; Enclosure Type Deltron Enclosures 490-040503E-68

Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:30mm; External Width - Metric:50mm; External Depth - Metric:45mm; IP Rating:IP68; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:30mm; External Width - Metric:50mm; External Depth - Metric:45mm; IP Rating:IP68; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Black; Enclosure Type Deltron Enclosures - 51AC3112 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Black; Enclosure Type Deltron Enclosures
51AC3112
Enclosure, Multipurpose, Alum, Black; Enclosure Type Deltron Enclosures 51AC3112
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:30mm; External Width - Metric:50mm; External Depth - Metric:45mm; IP Rating:IP68; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:30mm; External Width - Metric:50mm; External Depth - Metric:45mm; IP Rating:IP68; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC3112
Product Name Enclosure, Multipurpose, Alum, Black; Enclosure Type Deltron Enclosures
Length 1.18 inch (30 mm)
Width 1.97 inch (50 mm)
Depth 1.77 inch (45 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers