DEM Manufacturing Enclosure, Heavy Duty, Diecast, Ip68, Pcb Box, 120 Mm, 160 Mm, 260 Mm, Aluminium, Black Rohs Compliant Deltron Enclosures 487-261612E-68

Description
Enclosure, Heavy Duty, Diecast, IP68, PCB Box, 120 mm, 160 mm, 260 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, Heavy Duty, Diecast, IP68, PCB Box, 120 mm, 160 mm, 260 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Heavy Duty, Diecast, Ip68, Pcb Box, 120 Mm, 160 Mm, 260 Mm, Aluminium, Black Rohs Compliant Deltron Enclosures - 06X9312 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Heavy Duty, Diecast, Ip68, Pcb Box, 120 Mm, 160 Mm, 260 Mm, Aluminium, Black Rohs Compliant Deltron Enclosures
06X9312
Enclosure, Heavy Duty, Diecast, Ip68, Pcb Box, 120 Mm, 160 Mm, 260 Mm, Aluminium, Black Rohs Compliant Deltron Enclosures 06X9312
Enclosure, Heavy Duty, Diecast, IP68, PCB Box, 120 mm, 160 mm, 260 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Heavy Duty, Diecast, IP68, PCB Box, 120 mm, 160 mm, 260 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X9312
Product Name Enclosure, Heavy Duty, Diecast, Ip68, Pcb Box, 120 Mm, 160 Mm, 260 Mm, Aluminium, Black Rohs Compliant Deltron Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details
Small Enclosures - General Purpose Metal - 1411D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
General Purpose Enclosures - 2832138 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 2.76 inch (70 mm)
Depth 3.39 inch (86 mm)
View Details