DEM Manufacturing Enclosure, Heavy Duty, Diecast, Ip68, Pcb Box, 90 Mm, 125 Mm, 125 Mm, Aluminium, Black Rohs Compliant Deltron Enclosures 487-121209E-68

Description
Enclosure, Heavy Duty, Diecast, IP68, PCB Box, 90 mm, 125 mm, 125 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, Heavy Duty, Diecast, IP68, PCB Box, 90 mm, 125 mm, 125 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Heavy Duty, Diecast, Ip68, Pcb Box, 90 Mm, 125 Mm, 125 Mm, Aluminium, Black Rohs Compliant Deltron Enclosures - 06X9302 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Heavy Duty, Diecast, Ip68, Pcb Box, 90 Mm, 125 Mm, 125 Mm, Aluminium, Black Rohs Compliant Deltron Enclosures
06X9302
Enclosure, Heavy Duty, Diecast, Ip68, Pcb Box, 90 Mm, 125 Mm, 125 Mm, Aluminium, Black Rohs Compliant Deltron Enclosures 06X9302
Enclosure, Heavy Duty, Diecast, IP68, PCB Box, 90 mm, 125 mm, 125 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Heavy Duty, Diecast, IP68, PCB Box, 90 mm, 125 mm, 125 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X9302
Product Name Enclosure, Heavy Duty, Diecast, Ip68, Pcb Box, 90 Mm, 125 Mm, 125 Mm, Aluminium, Black Rohs Compliant Deltron Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

EJB-ULX enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details