DEM Manufacturing Enclosure, 9.84 X 9.84 X 3.95; Enclosure Type Deltron Enclosures 460-0130

Description
ENCLOSURE, 9.84" X 9.84" X 3.95"; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:100.3mm; External Width - Metric:250mm; External Depth - Metric:250mm; IP Rating:IP66 RoHS Compliant: Yes
Description
ENCLOSURE, 9.84" X 9.84" X 3.95"; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:100.3mm; External Width - Metric:250mm; External Depth - Metric:250mm; IP Rating:IP66 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 9.84 X 9.84 X 3.95; Enclosure Type Deltron Enclosures - 09WX3997 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 9.84 X 9.84 X 3.95; Enclosure Type Deltron Enclosures
09WX3997
Enclosure, 9.84 X 9.84 X 3.95; Enclosure Type Deltron Enclosures 09WX3997
ENCLOSURE, 9.84" X 9.84" X 3.95"; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:100.3mm; External Width - Metric:250mm; External Depth - Metric:250mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, 9.84" X 9.84" X 3.95"; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:100.3mm; External Width - Metric:250mm; External Depth - Metric:250mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 09WX3997
Product Name Enclosure, 9.84 X 9.84 X 3.95; Enclosure Type Deltron Enclosures
Length 3.95 inch (100 mm)
Width 9.84 inch (250 mm)
Depth 9.84 inch (250 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Economical Outdoor Network Box - OB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.51 to 8.27 inch (140 to 210 mm)
View Details
TK Series Enclosures - 127-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers