DEM Manufacturing Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures 460-0080

Description
ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:106.7mm; External Width - Metric:146mm; External Depth - Metric:222.3mm; IP Rating:IP66; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:106.7mm; External Width - Metric:146mm; External Depth - Metric:222.3mm; IP Rating:IP66; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures - 09WX3992 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures
09WX3992
Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures 09WX3992
ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:106.7mm; External Width - Metric:146mm; External Depth - Metric:222.3mm; IP Rating:IP66; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:106.7mm; External Width - Metric:146mm; External Depth - Metric:222.3mm; IP Rating:IP66; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 09WX3992
Product Name Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures
Length 4.2 inch (107 mm)
Width 5.75 inch (146 mm)
Depth 8.75 inch (222 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details