DEM Manufacturing Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures 460-0070

Description
ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:146mm; External Depth - Metric:22.3mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:146mm; External Depth - Metric:22.3mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures - 09WX3991 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures
09WX3991
Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures 09WX3991
ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:146mm; External Depth - Metric:22.3mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:146mm; External Depth - Metric:22.3mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 09WX3991
Product Name Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures
Length 2.2 inch (55.9 mm)
Width 5.75 inch (146 mm)
Depth 0.8780 inch (22.3 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JF7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers