DEM Manufacturing Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures 459-0060

Description
ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:105.7mm; External Width - Metric:120.6mm; External Depth - Metric:171.5mm; IP Rating:IP54; Body Color:Unfinished RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:105.7mm; External Width - Metric:120.6mm; External Depth - Metric:171.5mm; IP Rating:IP54; Body Color:Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures - 09WX3975 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures
09WX3975
Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures 09WX3975
ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:105.7mm; External Width - Metric:120.6mm; External Depth - Metric:171.5mm; IP Rating:IP54; Body Color:Unfinished RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:105.7mm; External Width - Metric:120.6mm; External Depth - Metric:171.5mm; IP Rating:IP54; Body Color:Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 09WX3975
Product Name Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures
Length 4.16 inch (106 mm)
Width 4.75 inch (121 mm)
Depth 6.75 inch (172 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CA6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers