ALMiG USA Corporation Filter

Description
A particulate air filter is a device composed of fibrous materials which removes solid particulates or liquids. Depending on the air purity class ALMiG is able to provide asolution that fits to your needs no matter which pressure or flow rate. key features: 1 - 2000 cfm Prefiltration - particles up to 5 micron, oil content up to 1 micron Microfiltration - particles up to 1 micron, oil content up to 0,1 micron Sub-Microfiltration - particles up to 0,1 micron, oil content up to 0,01 micron Activated carbon filtration - oil content up to 0,003 micron
Description
A particulate air filter is a device composed of fibrous materials which removes solid particulates or liquids. Depending on the air purity class ALMiG is able to provide asolution that fits to your needs no matter which pressure or flow rate. key features: 1 - 2000 cfm Prefiltration - particles up to 5 micron, oil content up to 1 micron Microfiltration - particles up to 1 micron, oil content up to 0,1 micron Sub-Microfiltration - particles up to 0,1 micron, oil content up to 0,01 micron Activated carbon filtration - oil content up to 0,003 micron

Suppliers

Company
Product
Description
Supplier Links
Filter -  - ALMiG USA Corporation
Green Bay, WI, USA
Filter
Filter
A particulate air filter is a device composed of fibrous materials which removes solid particulates or liquids. Depending on the air purity class ALMiG is able to provide asolution that fits to your needs no matter which pressure or flow rate. key features: 1 - 2000 cfm Prefiltration - particles up to 5 micron, oil content up to 1 micron Microfiltration - particles up to 1 micron, oil content up to 0,1 micron Sub-Microfiltration - particles up to 0,1 micron, oil content up to 0,01 micron Activated carbon filtration - oil content up to 0,003 micron

A particulate air filter is a device composed of fibrous materials which removes solid particulates or liquids. Depending on the air purity class ALMiG is able to provide asolution that fits to your needs no matter which pressure or flow rate.

key features:

  • 1 - 2000 cfm
  • Prefiltration - particles up to 5 micron, oil content up to 1 micron
  • Microfiltration - particles up to 1 micron, oil content up to 0,1 micron
  • Sub-Microfiltration - particles up to 0,1 micron, oil content up to 0,01 micron
  • Activated carbon filtration - oil content up to 0,003 micron
Supplier's Site

Technical Specifications

  ALMiG USA Corporation
Product Category Compressed Air Filters
Product Name Filter
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barb, Sintered Filter - FMH - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
Parker Finite - HN Series Filter Vessel - HN8S-3PUG - Rogers Machinery Company, Inc.
Specs
Connection 2" NPT; 2"
Filter Size 3 microns (3 micrometers)
Maximum Volume 750.0 SCFM (1275 m³/hr)
View Details
 - 2784564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
View Details
Fine filter - LFMB-1/4-D-MINI-DA-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Maximum Volume 23.0 SCFM (39.01 m³/hr)
View Details