Alluxa, Inc. GFP ULTRA Wideband Fluorescence Filter Set for LED Light Sources s7646

Description
ULTRA Series GFP wideband fluorescence filter set designed to provide bright, high-contrast images of GFP-tagged samples when illuminated with an LED light source. This filter set is also ideal for use with FITC, Cy®2, fluorescein, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote
Description
ULTRA Series GFP wideband fluorescence filter set designed to provide bright, high-contrast images of GFP-tagged samples when illuminated with an LED light source. This filter set is also ideal for use with FITC, Cy®2, fluorescein, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GFP ULTRA Wideband Fluorescence Filter Set for LED Light Sources - s7646 - Alluxa, Inc.
Santa Rosa, CA, United States
GFP ULTRA Wideband Fluorescence Filter Set for LED Light Sources
s7646
GFP ULTRA Wideband Fluorescence Filter Set for LED Light Sources s7646
ULTRA Series GFP wideband fluorescence filter set designed to provide bright, high-contrast images of GFP-tagged samples when illuminated with an LED light source. This filter set is also ideal for use with FITC, Cy®2, fluorescein, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

ULTRA Series GFP wideband fluorescence filter set designed to provide bright, high-contrast images of GFP-tagged samples when illuminated with an LED light source. This filter set is also ideal for use with FITC, Cy®2, fluorescein, and all other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number s7646
Product Name GFP ULTRA Wideband Fluorescence Filter Set for LED Light Sources
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

465-2 OD4 Ultra Narrow Bandpass Filter - 7247 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details
662.46-0.45 OD4 Ultra Narrow Bandpass Filter - 7054 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 49.9 mm (1.96 inch)
View Details
457-29_530-27_628-36 OD6 ULTRA Tri-Bandpass Filter - 7185 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
510-10 OD4 Bandpass Filter - 7407 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details